Keystone Electronics Corp. Quick Fit Terminal Strip 4118

Description
Part Number: 4118 # of Terminals: 6 Length: 3.000 [76.2] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Description
Part Number: 4118 # of Terminals: 6 Length: 3.000 [76.2] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4118 is a quick-fit terminal strip with six terminals, a length of 3.000 inches (76.2 mm), and a terminal center spacing of 2.625 inches (66.7 mm). It is constructed from fiberglass, rated for continuous operation at 300°F (155°C), and features 0.500 inch (12.7 mm) width. Terminals are brass with a 0.062 inch (1.57 mm) tab. Mounting holes are provided for secure attachment.

Datasheet Summary
Powered by GS/AI

The 4118 is a quick-fit terminal strip with six terminals, a length of 3.000 inches (76.2 mm), and a terminal center spacing of 2.625 inches (66.7 mm). It is constructed from fiberglass, rated for continuous operation at 300°F (155°C), and features 0.500 inch (12.7 mm) width. Terminals are brass with a 0.062 inch (1.57 mm) tab. Mounting holes are provided for secure attachment.

Suppliers

Company
Product
Description
Supplier Links
Quick Fit Terminal Strip - 4118 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Quick Fit Terminal Strip
4118
Quick Fit Terminal Strip 4118
Part Number: 4118 # of Terminals: 6 Length: 3.000 [76.2] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]

Part Number: 4118

  • # of Terminals: 6
  • Length: 3.000 [76.2]
  • Material: FiberGlass
  • Style: Quik Fit Term Board
  • Terminal Type: Quick Fit - 250 Tab
  • Type: Terminal Strip
  • Width: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 4118
Product Name Quick Fit Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7794-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
PBE Turret Terminal Board - 604-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 6
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7700-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Miniature Turret Term Board - 15056 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Phenolic, XP
View Details