Regal Rexnord Corporation Reducer 0220-78173

Description
PAG LUBED POWERCUBE WORM GEAR DRIVE, SINGLE REDUCTION MOTOR FRAME INPUT SHAFT OUTPUT 3. 25" CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY
Description
PAG LUBED POWERCUBE WORM GEAR DRIVE, SINGLE REDUCTION MOTOR FRAME INPUT SHAFT OUTPUT 3. 25" CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 226795701 - Radwell International
Willingboro, NJ, United States
Reducer
226795701
Reducer 226795701
PAG LUBED POWERCUBE WORM GEAR DRIVE, SINGLE REDUCTION MOTOR FRAME INPUT SHAFT OUTPUT 3. 25" CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

PAG LUBED POWERCUBE WORM GEAR DRIVE, SINGLE REDUCTION MOTOR FRAME INPUT SHAFT OUTPUT 3. 25" CENTER DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 226795701
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
Gearboxes - 2166606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
GB58 14:1 Composite - 5814C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 14 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details