RS Components, Ltd. Gearboxes 2166606

Description
Motovario NMRV-P063 25,0 200*19 25 U MV
Request a Quote
Description
Motovario NMRV-P063 25,0 200*19 25 U MV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2166606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2166606
Gearboxes 2166606
Motovario NMRV-P063 25,0 200*19 25 U MV

Motovario NMRV-P063 25,0 200*19 25 U MV

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2166606
Product Name Gearboxes
Gearing Worm; Worm
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
Gearboxes - 336270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 1250 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
Gearboxes - 2166489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Gearboxes - 194766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 8 (X : 1)
Rated Output Torque 1681 In-lbs (1939 kg-cm)
View Details