Regal Fabrics, Inc. Deer/Leaf Frieze Chenille Fabric RH-Deer Valley

Description
Color: Woods Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 30.5 inches Railroaded: No Backed: Yes
Description
Color: Woods Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 30.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Deer/Leaf Frieze Chenille Fabric - RH-Deer Valley - Regal Fabrics, Inc.
Middleton, MA, USA
Deer/Leaf Frieze Chenille Fabric
RH-Deer Valley
Deer/Leaf Frieze Chenille Fabric RH-Deer Valley
Color: Woods Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 30.5 inches Railroaded: No Backed: Yes

Color: Woods
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 30.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number RH-Deer Valley
Product Name Deer/Leaf Frieze Chenille Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details