Regal Fabrics, Inc. Checkerboard Raffia Weave Matelasse Fabric R9520

Description
Color: Champagne Pattern Repeat: Across the roll: 2.5 inches. Up the roll: 2.5 inches Railroaded: No Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 2.5 inches. Up the roll: 2.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Checkerboard Raffia Weave Matelasse Fabric - R9520 - Regal Fabrics, Inc.
Middleton, MA, USA
Checkerboard Raffia Weave Matelasse Fabric
R9520
Checkerboard Raffia Weave Matelasse Fabric R9520
Color: Champagne Pattern Repeat: Across the roll: 2.5 inches. Up the roll: 2.5 inches Railroaded: No Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 2.5 inches. Up the roll: 2.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R9520
Product Name Checkerboard Raffia Weave Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Premium Grade Fiberglass Paper - CERMEX® PR1000-P - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details