Regal Fabrics, Inc. Stripe Matelasse Fabric R9086

Description
Color: Champagne Pattern Repeat: Across the roll: 0 inches. Up the roll: 2.0 inches Railroaded: No Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 0 inches. Up the roll: 2.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Stripe Matelasse Fabric - R9086 - Regal Fabrics, Inc.
Middleton, MA, USA
Stripe Matelasse Fabric
R9086
Stripe Matelasse Fabric R9086
Color: Champagne Pattern Repeat: Across the roll: 0 inches. Up the roll: 2.0 inches Railroaded: No Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 0 inches. Up the roll: 2.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R9086
Product Name Stripe Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 10 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details