Regal Fabrics, Inc. Low Cost Matelasse Floral Sprigs 54 Fabric R7907

Description
Color: Champagne Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: Yes Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Low Cost Matelasse Floral Sprigs 54 Fabric - R7907 - Regal Fabrics, Inc.
Middleton, MA, USA
Low Cost Matelasse Floral Sprigs 54 Fabric
R7907
Low Cost Matelasse Floral Sprigs 54 Fabric R7907
Color: Champagne Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches Railroaded: Yes Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 13.5 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R7907
Product Name Low Cost Matelasse Floral Sprigs 54 Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details