Color: Harbor
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 26.50 inches
Railroaded: Yes
Backed: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | R7365 |
| Product Name | Sailboats Scenic Tapestry Fabric |
| Material | Synthetic; Cotton; Natural; Polyester |