Regal Fabrics, Inc. Bird Tissue Pick Fabric R-Tweet

Description
Color: Bluestone Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 11 inches Railroaded: No Backed: No
Description
Color: Bluestone Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 11 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Bird Tissue Pick Fabric - R-Tweet - Regal Fabrics, Inc.
Middleton, MA, USA
Bird Tissue Pick Fabric
R-Tweet
Bird Tissue Pick Fabric R-Tweet
Color: Bluestone Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 11 inches Railroaded: No Backed: No

Color: Bluestone
Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 11 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Tweet
Product Name Bird Tissue Pick Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details