Regal Fabrics, Inc. Variegated Croc Chenille Fabric R-Sybil

Description
Color: Sand Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 11.5 inches Railroaded: No Backed: No
Description
Color: Sand Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 11.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Variegated Croc Chenille Fabric - R-Sybil - Regal Fabrics, Inc.
Middleton, MA, USA
Variegated Croc Chenille Fabric
R-Sybil
Variegated Croc Chenille Fabric R-Sybil
Color: Sand Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 11.5 inches Railroaded: No Backed: No

Color: Sand
Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 11.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Sybil
Product Name Variegated Croc Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details