Color: Lime
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 28.0 inches
Railroaded: No
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Pinwheel |
| Product Name | Geometric Swirl Chenille Fabric |
| Type | Industrial Fabric |