Regal Fabrics, Inc. Paisley Embossed Chenille Fabric R-Penny

Description
Color: Berry Pattern Repeat: Across the roll: 24.0 inches. Up the roll: 25.0 inches Railroaded: No Backed: No
Description
Color: Berry Pattern Repeat: Across the roll: 24.0 inches. Up the roll: 25.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Paisley Embossed Chenille Fabric - R-Penny - Regal Fabrics, Inc.
Middleton, MA, USA
Paisley Embossed Chenille Fabric
R-Penny
Paisley Embossed Chenille Fabric R-Penny
Color: Berry Pattern Repeat: Across the roll: 24.0 inches. Up the roll: 25.0 inches Railroaded: No Backed: No

Color: Berry
Pattern Repeat: Across the roll: 24.0 inches. Up the roll: 25.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Penny
Product Name Paisley Embossed Chenille Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details