Regal Fabrics, Inc. Colorful Detailed Floral Fabric R-Penelope

Description
Color: Lapis Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No
Description
Color: Lapis Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Colorful Detailed Floral Fabric - R-Penelope - Regal Fabrics, Inc.
Middleton, MA, USA
Colorful Detailed Floral Fabric
R-Penelope
Colorful Detailed Floral Fabric R-Penelope
Color: Lapis Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Color: Lapis
Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Penelope
Product Name Colorful Detailed Floral Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 459791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 22.1 lbs (10 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire; Thermal Insulation
View Details