Regal Fabrics, Inc. Random Boxes On Texture Fabric R-Hurst

Description
Color: Steel Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 10.25 inches Railroaded: Yes Backed: Yes
Description
Color: Steel Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 10.25 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Random Boxes On Texture Fabric - R-Hurst - Regal Fabrics, Inc.
Middleton, MA, USA
Random Boxes On Texture Fabric
R-Hurst
Random Boxes On Texture Fabric R-Hurst
Color: Steel Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 10.25 inches Railroaded: Yes Backed: Yes

Color: Steel
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 10.25 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Hurst
Product Name Random Boxes On Texture Fabric
Material Synthetic; Olefin; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass; Coated / Sized
Applications Fire
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details