Regal Fabrics, Inc. Blanket Plaid Chenille Fabric R-Coleman

Description
Color: Burgundy Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.25 inches Railroaded: No Backed: Yes
Description
Color: Burgundy Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.25 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Blanket Plaid Chenille Fabric - R-Coleman - Regal Fabrics, Inc.
Middleton, MA, USA
Blanket Plaid Chenille Fabric
R-Coleman
Blanket Plaid Chenille Fabric R-Coleman
Color: Burgundy Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.25 inches Railroaded: No Backed: Yes

Color: Burgundy
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.25 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Coleman
Product Name Blanket Plaid Chenille Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details