Regal Fabrics, Inc. Mixed Mini Squares Fabric R-Border

Description
Color: Spice Pattern Repeat: Across the roll: 7.25 inches. Up the roll: 9.0 inches Railroaded: No Backed: Yes
Description
Color: Spice Pattern Repeat: Across the roll: 7.25 inches. Up the roll: 9.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Mixed Mini Squares Fabric - R-Border - Regal Fabrics, Inc.
Middleton, MA, USA
Mixed Mini Squares Fabric
R-Border
Mixed Mini Squares Fabric R-Border
Color: Spice Pattern Repeat: Across the roll: 7.25 inches. Up the roll: 9.0 inches Railroaded: No Backed: Yes

Color: Spice
Pattern Repeat: Across the roll: 7.25 inches. Up the roll: 9.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Border
Product Name Mixed Mini Squares Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details