Regal Fabrics, Inc. Paisley Ikat Chenille Fabric R-Baltic

Description
Color: Azure Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 14.5 inches Railroaded: No Backed: Yes
Description
Color: Azure Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 14.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Paisley Ikat Chenille Fabric - R-Baltic - Regal Fabrics, Inc.
Middleton, MA, USA
Paisley Ikat Chenille Fabric
R-Baltic
Paisley Ikat Chenille Fabric R-Baltic
Color: Azure Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 14.5 inches Railroaded: No Backed: Yes

Color: Azure
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 14.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Baltic
Product Name Paisley Ikat Chenille Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details