Regal Fabrics, Inc. Floral Matelasse Fabric R-Apollo

Description
Color: Champagne Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 6.5 inches Railroaded: No Backed: No
Description
Color: Champagne Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 6.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Floral Matelasse Fabric - R-Apollo - Regal Fabrics, Inc.
Middleton, MA, USA
Floral Matelasse Fabric
R-Apollo
Floral Matelasse Fabric R-Apollo
Color: Champagne Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 6.5 inches Railroaded: No Backed: No

Color: Champagne
Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 6.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Apollo
Product Name Floral Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details