Mid-Mountain Materials, Inc. Silicone Coated Fiberglass ARMATEX® SF 90

Description
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance. Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.
Request a Quote
Description
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance. Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ARMATEX® SF 90 is a heavy weight fiberglass fabric that is coated on both sides with a silicone rubber compound, resulting in a finished weight of 90 ounces per square yard. This product is designed for applications requiring durability in severe conditions, making it suitable for the construction of removable insulation pads, weld spatter protection, heat shields, and splash curtains. The average physical properties include a thickness of 0.125 inches (3.175 mm) and a temperature rating for the base fabric of up to 1000°F (538°C). The silicone coating can withstand temperatures from -65°F to 450°F (-54°C to 232°C), with transient exposure capabilities up to 600°F (315°C). The fabric is available in a standard width of 40 inches (1.016 meters) and comes in rolls of 25 yards (22.8 meters). ARMATEX® SF 90 can also be certified to various standards, including MIL-I 24244 and ASTM E162.

Datasheet Summary
Powered by GS/AI

ARMATEX® SF 90 is a heavy weight fiberglass fabric that is coated on both sides with a silicone rubber compound, resulting in a finished weight of 90 ounces per square yard. This product is designed for applications requiring durability in severe conditions, making it suitable for the construction of removable insulation pads, weld spatter protection, heat shields, and splash curtains. The average physical properties include a thickness of 0.125 inches (3.175 mm) and a temperature rating for the base fabric of up to 1000°F (538°C). The silicone coating can withstand temperatures from -65°F to 450°F (-54°C to 232°C), with transient exposure capabilities up to 600°F (315°C). The fabric is available in a standard width of 40 inches (1.016 meters) and comes in rolls of 25 yards (22.8 meters). ARMATEX® SF 90 can also be certified to various standards, including MIL-I 24244 and ASTM E162.

Suppliers

Company
Product
Description
Supplier Links
Silicone Coated Fiberglass - ARMATEX® SF 90 - Mid-Mountain Materials, Inc.
Seattle, WA, USA
Silicone Coated Fiberglass
ARMATEX® SF 90
Silicone Coated Fiberglass ARMATEX® SF 90
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance. Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance.

Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.

Supplier's Site Datasheet

Technical Specifications

  Mid-Mountain Materials, Inc.
Product Category Fabric and Fiber Insulation
Product Number ARMATEX® SF 90
Product Name Silicone Coated Fiberglass
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Fiberglass - ARMATEX® CF 16 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Welding Protection
View Details