Regal Fabrics, Inc. Textured Stripe Chenille Fabric K-Medea

Description
Color: Henna Pattern Repeat: Across the roll: 0 inches. Up the roll: 11.75 inches Railroaded: Yes Backed: No
Description
Color: Henna Pattern Repeat: Across the roll: 0 inches. Up the roll: 11.75 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Textured Stripe Chenille Fabric - K-Medea - Regal Fabrics, Inc.
Middleton, MA, USA
Textured Stripe Chenille Fabric
K-Medea
Textured Stripe Chenille Fabric K-Medea
Color: Henna Pattern Repeat: Across the roll: 0 inches. Up the roll: 11.75 inches Railroaded: Yes Backed: No

Color: Henna
Pattern Repeat: Across the roll: 0 inches. Up the roll: 11.75 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Medea
Product Name Textured Stripe Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 4915057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details