Regal Fabrics, Inc. Cotton Diamond Matelasse Fabric K-Macbeth

Description
Color: Water Pattern Repeat: Across the roll: .5 inches. Up the roll: .5 inches Railroaded: No Backed: No
Description
Color: Water Pattern Repeat: Across the roll: .5 inches. Up the roll: .5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Middleton, MA, USA
Cotton Diamond Matelasse Fabric
K-Macbeth
Cotton Diamond Matelasse Fabric K-Macbeth
Color: Water Pattern Repeat: Across the roll: .5 inches. Up the roll: .5 inches Railroaded: No Backed: No

Color: Water
Pattern Repeat: Across the roll: .5 inches. Up the roll: .5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Macbeth
Product Name Cotton Diamond Matelasse Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details