Regal Fabrics, Inc. Detailed Tropical Jacquard Fabric K-Lanai

Description
Color: Tropic Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 24.5 inches Railroaded: No Backed: No
Description
Color: Tropic Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 24.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Detailed Tropical Jacquard Fabric - K-Lanai - Regal Fabrics, Inc.
Middleton, MA, USA
Detailed Tropical Jacquard Fabric
K-Lanai
Detailed Tropical Jacquard Fabric K-Lanai
Color: Tropic Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 24.5 inches Railroaded: No Backed: No

Color: Tropic
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 24.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Lanai
Product Name Detailed Tropical Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details