Reeco Turnkey Robot Solutions RB1200 Palletizer

Description
Developed in collaboration with Omron, the RB1200 palletiser is a cost effective, market ready solution, making end-of-line robotic automation attractive to producers of all sizes. If your operations require you to palletise large quantities of inventory, having efficient palletising systems in place is paramount to operational success. The RB1200 palletiser is the latest offering in palletising technology, offering a cost reduction of up to 50% and a 60% smaller footprint when compared to conventional palletisers. Versatile Solution – The RB1200 is able to accommodate a wide range of pallet and box dimensions Integrated Safety – A market ready palletising solution with integrated safety for quick deployment. Simple Programming – Easy Stack software, an intuitive interface that can be used with no experience. Quick to set up – Modular and quick to set up, all connected with one 240v plug. The RB1200 The RB1200 palletiser features an Omron TM12 Collaborative Robot, providing a reach of 1300mm and coupled with a 7th axis lifter for full reach across all suitable pallets. Capable of operating with a payload of up to 10kg, the RB1200 is complete with integrated safety, utilising an Omron OS32C scanner, making it a market ready palletising solution. As automation specialists, Reeco are able to provide additional services such as custom tooling to suit different solutions. Flexible Palletising Robot The RB1200 palletiser is a plug and play solution that can be up and running within the hour. The palletiser was specifically designed to help businesses respond to changes in demand, providing flexibility in its modular design and simple programming for rapid redeployment.
Description
Developed in collaboration with Omron, the RB1200 palletiser is a cost effective, market ready solution, making end-of-line robotic automation attractive to producers of all sizes. If your operations require you to palletise large quantities of inventory, having efficient palletising systems in place is paramount to operational success. The RB1200 palletiser is the latest offering in palletising technology, offering a cost reduction of up to 50% and a 60% smaller footprint when compared to conventional palletisers. Versatile Solution – The RB1200 is able to accommodate a wide range of pallet and box dimensions Integrated Safety – A market ready palletising solution with integrated safety for quick deployment. Simple Programming – Easy Stack software, an intuitive interface that can be used with no experience. Quick to set up – Modular and quick to set up, all connected with one 240v plug. The RB1200 The RB1200 palletiser features an Omron TM12 Collaborative Robot, providing a reach of 1300mm and coupled with a 7th axis lifter for full reach across all suitable pallets. Capable of operating with a payload of up to 10kg, the RB1200 is complete with integrated safety, utilising an Omron OS32C scanner, making it a market ready palletising solution. As automation specialists, Reeco are able to provide additional services such as custom tooling to suit different solutions. Flexible Palletising Robot The RB1200 palletiser is a plug and play solution that can be up and running within the hour. The palletiser was specifically designed to help businesses respond to changes in demand, providing flexibility in its modular design and simple programming for rapid redeployment.

Suppliers

Company
Product
Description
Supplier Links
Turnkey Robot Solutions - RB1200 Palletizer - Reeco
Wloclawek, Poland
Turnkey Robot Solutions
RB1200 Palletizer
Turnkey Robot Solutions RB1200 Palletizer
Developed in collaboration with Omron, the RB1200 palletiser is a cost effective, market ready solution, making end-of-line robotic automation attractive to producers of all sizes. If your operations require you to palletise large quantities of inventory, having efficient palletising systems in place is paramount to operational success. The RB1200 palletiser is the latest offering in palletising technology, offering a cost reduction of up to 50% and a 60% smaller footprint when compared to conventional palletisers. Versatile Solution – The RB1200 is able to accommodate a wide range of pallet and box dimensions Integrated Safety – A market ready palletising solution with integrated safety for quick deployment. Simple Programming – Easy Stack software, an intuitive interface that can be used with no experience. Quick to set up – Modular and quick to set up, all connected with one 240v plug. The RB1200 The RB1200 palletiser features an Omron TM12 Collaborative Robot, providing a reach of 1300mm and coupled with a 7th axis lifter for full reach across all suitable pallets. Capable of operating with a payload of up to 10kg, the RB1200 is complete with integrated safety, utilising an Omron OS32C scanner, making it a market ready palletising solution. As automation specialists, Reeco are able to provide additional services such as custom tooling to suit different solutions. Flexible Palletising Robot The RB1200 palletiser is a plug and play solution that can be up and running within the hour. The palletiser was specifically designed to help businesses respond to changes in demand, providing flexibility in its modular design and simple programming for rapid redeployment.

Developed in collaboration with Omron, the RB1200 palletiser is a cost effective, market ready solution, making end-of-line robotic automation attractive to producers of all sizes.

If your operations require you to palletise large quantities of inventory, having efficient palletising systems in place is paramount to operational success. The RB1200 palletiser is the latest offering in palletising technology, offering a cost reduction of up to 50% and a 60% smaller footprint when compared to conventional palletisers.

Versatile Solution – The RB1200 is able to accommodate a wide range of pallet and box dimensions

Integrated Safety – A market ready palletising solution with integrated safety for quick deployment.

Simple Programming – Easy Stack software, an intuitive interface that can be used with no experience.

Quick to set up – Modular and quick to set up, all connected with one 240v plug.

The RB1200

The RB1200 palletiser features an Omron TM12 Collaborative Robot, providing a reach of 1300mm and coupled with a 7th axis lifter for full reach across all suitable pallets. Capable of operating with a payload of up to 10kg, the RB1200 is complete with integrated safety, utilising an Omron OS32C scanner, making it a market ready palletising solution.

As automation specialists, Reeco are able to provide additional services such as custom tooling to suit different solutions.

Flexible Palletising Robot
The RB1200 palletiser is a plug and play solution that can be up and running within the hour.
The palletiser was specifically designed to help businesses respond to changes in demand, providing flexibility in its modular design and simple programming for rapid redeployment.

Supplier's Site

Technical Specifications

  Reeco
Product Category Robots
Product Number RB1200 Palletizer
Product Name Turnkey Robot Solutions
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Piezo Hexapod - P-915KWEF - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Dynamic Optimization of Axial Runout, Eccentricity and Evenness of Rotation Stages; Vibration Insulation, Fine Adjustment
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details