REDWAVE LABS LTD.
C150 -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - LASER DRIVERS
RedWave Labs Ltd.
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
C150
Description
Laser Controller
-
Shenzhen Shengyu Electronics Technology Limited
Description
Laser Controller
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
C150
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
C150 |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers |
|
Device Type
|
Laser Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
Supply Voltage
Other; 5.5 v
Package Type
μmax
View Details
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V, 5V
View Details
4 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details