RS Components, Ltd. Plastic Rods 4383719

Description
RS PRO 4383719 Nylon Rod
Request a Quote
Description
RS PRO 4383719 Nylon Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4383719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4383719
Plastic Rods 4383719
RS PRO 4383719 Nylon Rod

RS PRO 4383719 Nylon Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4383719
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 771140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.5906 inch (15 mm)
View Details
Plastic Sheets - 4386386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.7874 inch (20 mm)
View Details
Plastic Sheets - 3257091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.9843 inch (25 mm)
View Details
Rubber Sheets - 205492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.0394 inch (1 mm)
View Details