Golden Collar Technology Co., Ltd . PTFE packing

Description
PTFE packing is braided with high purity polytetrafluoroethyl ene filament. Polytetrafluoroethyl ene has low friction and excellent chemical resistance. ptfe braided packing are elastic, chemical resistant, self-lubricating and withstand extreme speeds and pressures with minimal wear on the shaft. It is particularly suitable for applications where corrosive media require cleaning and minimal contamination of materials. Main features: Excellent chemical resistance: PTFE fillers are resistant to almost all chemicals Low friction and high lubrication: minimizes wear and tear on equipment Wide temperature range: able to withstand extreme temperatures, from low to high temperature applications. Non-stick surface: prevent material contamination FDA Approval: Safe for use in the food and pharmaceutical industries and meets stringent regulatory standards. Applications: Chemical Processing Food and Beverage Pharmaceuticals Petrochemica
Request a Quote
Description
PTFE packing is braided with high purity polytetrafluoroethyl ene filament. Polytetrafluoroethyl ene has low friction and excellent chemical resistance. ptfe braided packing are elastic, chemical resistant, self-lubricating and withstand extreme speeds and pressures with minimal wear on the shaft. It is particularly suitable for applications where corrosive media require cleaning and minimal contamination of materials. Main features: Excellent chemical resistance: PTFE fillers are resistant to almost all chemicals Low friction and high lubrication: minimizes wear and tear on equipment Wide temperature range: able to withstand extreme temperatures, from low to high temperature applications. Non-stick surface: prevent material contamination FDA Approval: Safe for use in the food and pharmaceutical industries and meets stringent regulatory standards. Applications: Chemical Processing Food and Beverage Pharmaceuticals Petrochemica
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE packing -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
PTFE packing
PTFE packing
PTFE packing is braided with high purity polytetrafluoroethyl ene filament. Polytetrafluoroethyl ene has low friction and excellent chemical resistance. ptfe braided packing are elastic, chemical resistant, self-lubricating and withstand extreme speeds and pressures with minimal wear on the shaft. It is particularly suitable for applications where corrosive media require cleaning and minimal contamination of materials. Main features: Excellent chemical resistance: PTFE fillers are resistant to almost all chemicals Low friction and high lubrication: minimizes wear and tear on equipment Wide temperature range: able to withstand extreme temperatures, from low to high temperature applications. Non-stick surface: prevent material contamination FDA Approval: Safe for use in the food and pharmaceutical industries and meets stringent regulatory standards. Applications: Chemical Processing Food and Beverage Pharmaceuticals Petrochemica

PTFE packing is braided with high purity polytetrafluoroethylene filament. Polytetrafluoroethylene has low friction and excellent chemical resistance. ptfe braided packing are elastic, chemical resistant, self-lubricating and withstand extreme speeds and pressures with minimal wear on the shaft. It is particularly suitable for applications where corrosive media require cleaning and minimal contamination of materials.

Main features:

Excellent chemical resistance: PTFE fillers are resistant to almost all chemicals

Low friction and high lubrication: minimizes wear and tear on equipment

Wide temperature range: able to withstand extreme temperatures, from low to high temperature applications.

Non-stick surface: prevent material contamination

FDA Approval: Safe for use in the food and pharmaceutical industries and meets stringent regulatory standards.

Applications:

Chemical Processing

Food and Beverage

Pharmaceuticals

Petrochemica

Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PTFE packing
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Straight Union -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial; suitable for pharmaceutical, chemical processing, food production and other industries.
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
PTFE Pin -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical processing equipment,Medical and lab devices,Food machinery components
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
graphite filled ptfe parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite
Material Type Thermally Conductive
View Details
PTFE Disc -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Thickness 0.5000 to 6 inch (12.7 to 152 mm)
Width / O.D. 2 to 6 inch (50.8 to 152 mm)
View Details