Red Valve Company, Inc. Knife Gate Valves Series G Large Diameter

Description
Red Valve manufactures the Series G in line sizes up to 144 inches for large-diameter pipeline installations. Large Series G valves are constructed similarly to smaller valves but feature a fabricated carbon steel body as opposed to cast iron. All wetted parts of the valve are still stainless steel, but they can be constructed of 304, 316 or 316L material. Large-diameter pipeline products and features a robust construction designed to handle the immense forces involved in large-diameter pipelines. The Series G is available with bevel-gear manual operator or electric motor actuator. Due to the size of the valve, electric operation is normally preferable. Large Series G valves are used in a variety of applications, ranging from pumping stations and flood control to mining and power generation. Materials of Construction Fabricated carbon steel body Lined with either 304, 316 or 316L 316 metal or EPDM resilient seats Manual bevel gear, electric or hydraulic actuator ANSI class 150
Description
Red Valve manufactures the Series G in line sizes up to 144 inches for large-diameter pipeline installations. Large Series G valves are constructed similarly to smaller valves but feature a fabricated carbon steel body as opposed to cast iron. All wetted parts of the valve are still stainless steel, but they can be constructed of 304, 316 or 316L material. Large-diameter pipeline products and features a robust construction designed to handle the immense forces involved in large-diameter pipelines. The Series G is available with bevel-gear manual operator or electric motor actuator. Due to the size of the valve, electric operation is normally preferable. Large Series G valves are used in a variety of applications, ranging from pumping stations and flood control to mining and power generation. Materials of Construction Fabricated carbon steel body Lined with either 304, 316 or 316L 316 metal or EPDM resilient seats Manual bevel gear, electric or hydraulic actuator ANSI class 150

Suppliers

Company
Product
Description
Supplier Links
Knife Gate Valves - Series G Large Diameter - Red Valve Company, Inc.
Carnegie, PA, USA
Knife Gate Valves
Series G Large Diameter
Knife Gate Valves Series G Large Diameter
Red Valve manufactures the Series G in line sizes up to 144 inches for large-diameter pipeline installations. Large Series G valves are constructed similarly to smaller valves but feature a fabricated carbon steel body as opposed to cast iron. All wetted parts of the valve are still stainless steel, but they can be constructed of 304, 316 or 316L material. Large-diameter pipeline products and features a robust construction designed to handle the immense forces involved in large-diameter pipelines. The Series G is available with bevel-gear manual operator or electric motor actuator. Due to the size of the valve, electric operation is normally preferable. Large Series G valves are used in a variety of applications, ranging from pumping stations and flood control to mining and power generation. Materials of Construction Fabricated carbon steel body Lined with either 304, 316 or 316L 316 metal or EPDM resilient seats Manual bevel gear, electric or hydraulic actuator ANSI class 150

Red Valve manufactures the Series G in line sizes up to 144 inches for large-diameter pipeline installations. Large Series G valves are constructed similarly to smaller valves but feature a fabricated carbon steel body as opposed to cast iron. All wetted parts of the valve are still stainless steel, but they can be constructed of 304, 316 or 316L material. Large-diameter pipeline products and features a robust construction designed to handle the immense forces involved in large-diameter pipelines.

The Series G is available with bevel-gear manual operator or electric motor actuator. Due to the size of the valve, electric operation is normally preferable. Large Series G valves are used in a variety of applications, ranging from pumping stations and flood control to mining and power generation.

Materials of Construction

  • Fabricated carbon steel body
  • Lined with either 304, 316 or 316L
  • 316 metal or EPDM resilient seats
  • Manual bevel gear, electric or hydraulic actuator
  • ANSI class 150
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Series G Large Diameter
Product Name Knife Gate Valves
Valve Type Gate
Primary Material Stainless Steel (optional feature); Steel
Media Water; Ground Water; Wastewater; Slurries
Valve Size 30.00 to 144.00 inch (762.00 to 3657.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121608015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15D-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Solenoid Valves - 5000009868-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details