TE Connectivity Solenoid Valves 5000007828-SE

Description
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2 Electrical Characteristics Continuous Current Details : 19.43 mA @ 110 Vac, 43 mA @ 24 Vdc, 11.38 mA @ 220 Vac Power Dissipation Details : 1 W @ 24 - 28 Vdc/Vac, 1 - 2.5 W @ 28 - 250 Vdc/Vac Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : Explosion Proof Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2 Electrical Characteristics Continuous Current Details : 19.43 mA @ 110 Vac, 43 mA @ 24 Vdc, 11.38 mA @ 220 Vac Power Dissipation Details : 1 W @ 24 - 28 Vdc/Vac, 1 - 2.5 W @ 28 - 250 Vdc/Vac Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : Explosion Proof Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000007828-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000007828-SE
Solenoid Valves 5000007828-SE
Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2 Electrical Characteristics Continuous Current Details : 19.43 mA @ 110 Vac, 43 mA @ 24 Vdc, 11.38 mA @ 220 Vac Power Dissipation Details : 1 W @ 24 - 28 Vdc/Vac, 1 - 2.5 W @ 28 - 250 Vdc/Vac Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : Explosion Proof Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Body Material : Anodized Aluminum

Configuration Features


  • Electrical Connection : Pressure Terminals
  • Number of Positions : 2

Electrical Characteristics


  • Continuous Current Details : 19.43 mA @ 110 Vac, 43 mA @ 24 Vdc, 11.38 mA @ 220 Vac
  • Power Dissipation Details : 1 W @ 24 - 28 Vdc/Vac, 1 - 2.5 W @ 28 - 250 Vdc/Vac
  • Supply Voltage Range (VDC) : 24 - 250
  • Supply Voltage Range (VAC) : 24 - 250

Mechanical Attachment


  • Pneumatic Connection : 1/4" NPT
  • Product Mounting Feature Type : (2) M4 Screws

Operation/Application


  • Actuation Type : Piloted Actuation
  • Operational Use Specification : Explosion Proof
  • Response Time (Max) (MSEC) : 38
  • Return Mechanism : Spring
  • Valve Type : NAMUR

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000007828-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006827-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000005641-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000008353-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000009762-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details