Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate.
| Red Pitaya, d.o.o. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | STEMlab 125-14 ISO17025 |
| Product Name | Oscilloscope |
| Bandwidth | 62.5 MHz |
| Number of Input Channels | 6 (# channels) |
| Number of Trigger Inputs | 3 (# channels) |
| A/D Resolution | 14.00 (# bits) |