Rectron Semiconductor Inc. Diodes, Rectifiers - Single - SA4 SA4

Description
Manufacturer: Rectron USA Win Source Part Number: 893500-SA4 Series: Automotive, AEC-Q101 Features: Diode Standard 400 V 1A Surface Mount SOD-123F Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 893500-SA4 Series: Automotive, AEC-Q101 Features: Diode Standard 400 V 1A Surface Mount SOD-123F Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SA4 - 893500-SA4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SA4
893500-SA4
Diodes, Rectifiers - Single - SA4 893500-SA4
Manufacturer: Rectron USA Win Source Part Number: 893500-SA4 Series: Automotive, AEC-Q101 Features: Diode Standard 400 V 1A Surface Mount SOD-123F Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 893500-SA4
Series: Automotive, AEC-Q101
Features: Diode Standard 400 V 1A Surface Mount SOD-123F
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-SA4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-SA4
400V 1A Diode and Rectifier 280-SA4
Diode 400V 1A 2-Pin SOD-123 Product overview: SA4 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA4 can be used for catalog matching and distributor lookup.

Diode 400V 1A 2-Pin SOD-123 Product overview: SA4 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SA4
Rectifiers SA4
Rectifiers

Rectifiers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 893500-SA4 280-SA4 SA4
Product Name Diodes, Rectifiers - Single - SA4 400V 1A Diode and Rectifier Rectifiers
Diode Type Diode Standard 400 V 1A Surface Mount SOD-123F
Unlock Full Specs
to access all available technical data