Low leakage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324259-BAS116GWX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 215mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: SOD-123
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1727-7321-6,1727-732
Base Product Number: BAS116
RoHS Status: ROHS3 Compliant
BAS116GW - Low leakage switching diode Product overview: BAS116GWX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116GWX can be used for catalog matching and distributor lookup.
Diode Standard 75V 215mA (DC) Surface Mount SOD-123
Diode Standard 75V 215mA (DC) Surface Mount SOD-123
Diode Standard 75V 215mA (DC) Surface Mount SOD-123
DIODE GEN PURP 75V 215MA SOD123
DIODE, SMALL SIGNAL, AEC-Q101, 85V; Diode Configuration:Single
DIODE GEN PURP 75V 215MA SOD123
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | BAS116GWX | 1324259-BAS116GWX | 280-BAS116GWX | 1727-7321-2-ND | BAS116GWX | 17AC9420 | BAS116GWX |
| Product Name | Low leakage switching diode | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Single Diodes | Diode, Small Signal, Aec-Q101, 85V; Diode Configuration Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; Low Leakage | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 215 mA | 215 mA | |||||
| VR | 75 volts | 75 volts | 75 volts | 85 volts |