BRIDGE REC GLASS 1000V 1.5A RB15 Product overview: RB157 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RB157 can be used for catalog matching and distributor lookup.
Manufacturer: RectrON Semiconductor
Win Source Part Number: 1241859-RB157
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
BRIDGE REC GLASS 1000V 1.5A RB15
Bridge Rectifiers Bdge Rect 1.5A,1000V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-RB157 | 1241859-RB157 | RB157 | RB157 |
| Product Name | 1000V 1.5A Diode and Rectifier | Bridge Rectifiers - RB157 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | RB-15 |