General-purpose Schottky diode in a small and flat lead SOD123F Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.12A, 40V V(RRM), Silicon
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes SOD-123 2-Pin Product overview: BAS40H,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40H,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022091-BAS40H,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 120mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Diode Schottky 40V 120mA (DC) Surface Mount SOD-123F
Diode Schottky 40V 120mA (DC) Surface Mount SOD-123F
Diode Schottky 40V 120mA (DC) Surface Mount SOD-123F
40V 120mA 1V@40mA SOD-123F Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 120MA SOD123F
DIODE SCHOTTKY 40V 120MA SOD123F
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAS40H,115 | BAS40H,115 | 280-BAS40H,115 | 1022091-BAS40H,115 | 1727-BAS40H,115DKR-ND | BAS40H,115 | BAS40H,115 | BAS40H,115 |
| Product Name | General-purpose Schottky diode | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - BAS40H,115 | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | |||||||
| Package | SOD-123; SOD123F SOD123F | SOD123F | SOD-123; SOD-123F | SOD-123 | SOD-123; SOD-123F | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 380 to 0.3800 volts | 1 volts | 1 volts | 1 volts | 1 volts |