RECTRON SEMICONDUCTOR INC.
HER152-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER152-B
Description
Rectifiers 1.5A 100V
Datasheet
Description
Rectifiers 1.5A 100V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER152-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Low Leakage
RoHS Compliant
RoHS
VF
0.9000 to 9.00E-4 volts
View Details
3 suppliers
Fuji Electric Corp. of America
Package
TO-3P
IO
30 amps
VRRM
40 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Smaf
RoHS Compliant
RoHS
View Details