Rectron Semiconductor Inc. SMD 600V 1A 600 V Diode and Rectifier DB105LS

Description
BRIDGE RECT 600V 1A DB-LS / Bridge Rectifier Single Phase Standard 600 V Surface Mount DBLS Product overview: DB105LS from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, 600 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB105LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 600V 1A DB-LS / Bridge Rectifier Single Phase Standard 600 V Surface Mount DBLS Product overview: DB105LS from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, 600 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB105LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600V 1A 600 V Diode and Rectifier - 299-DB105LS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 1A 600 V Diode and Rectifier
299-DB105LS
SMD 600V 1A 600 V Diode and Rectifier 299-DB105LS
BRIDGE RECT 600V 1A DB-LS / Bridge Rectifier Single Phase Standard 600 V Surface Mount DBLS Product overview: DB105LS from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, 600 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB105LS can be used for catalog matching and distributor lookup.

BRIDGE RECT 600V 1A DB-LS / Bridge Rectifier Single Phase Standard 600 V Surface Mount DBLS Product overview: DB105LS from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, 600 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB105LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DB105LS - 868229-DB105LS - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DB105LS
868229-DB105LS
Bridge Rectifiers - DB105LS 868229-DB105LS
Manufacturer: Rectron USA Win Source Part Number: 868229-DB105LS Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Surface Mount DBLS Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DBLS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 868229-DB105LS
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Surface Mount DBLS
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DBLS
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DB105LS - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB105LS
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DB105LS
BRIDGE RECT 600V 1A DB-LS

BRIDGE RECT 600V 1A DB-LS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-DB105LS 868229-DB105LS DB105LS
Product Name SMD 600V 1A 600 V Diode and Rectifier Bridge Rectifiers - DB105LS Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1697451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET040219 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details
Single Diodes - 448-AIDW40S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers