The 1N5401G is a glass passivated rectifier diode designed for applications requiring a maximum recurrent peak reverse voltage of 100 volts and a maximum average forward rectified current of 3.0 amperes. It features low leakage and low forward voltage drop, making it suitable for various electronic circuits. The diode is housed in a molded plastic case with a UL flammability classification of 94V-O, ensuring durability and safety in operation. It can be mounted in any position and is rated for a wide operating temperature range from -55°C to +150°C. The device is packaged in bulk with a quantity of 1200 units per reel, making it a practical choice for engineers looking for reliable rectification solutions in their projects.
Manufacturer: Rectron USA
Win Source Part Number: 854353-1N5401G
Features: Diode 100 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 854353-1N5401G |
| Product Name | Diodes, Rectifiers - Single - 1N5401G |
| Diode Type | Diode 100 V |