Diode 200V 1A 2-Pin DO-41 T/R Product overview: 1N4003-T from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003-T can be used for catalog matching and distributor lookup.
Manufacturer: Rectron USA
Win Source Part Number: 1324241-1N4003-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Current - Reverse Leakage @ Vr: 200 nA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-41
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 2516-1N4003-TTR
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-1N4003-T | 1324241-1N4003-T | 1N4003-T |
| Product Name | 200V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers |
| Package | Tape and Reel | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard |