RECOM Power, Inc. DC DC Converters RSH2-0524S/H2

Description
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RSH2-0524S/H2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RSH2-0524S/H2-ND
DC DC Converters 945-RSH2-0524S/H2-ND
Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 13.2V Input

Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power - 90AJ0873 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power
90AJ0873
Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power 90AJ0873
DC-DC CONVERTER, 24V, 0.83A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:2kVRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.83A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:2kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RSH2-0524S/H2-ND 90AJ0873
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.0830 amps 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-24WD12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details