RECOM Power, Inc. DC DC Converters RSH2-0515S/H2

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RSH2-0515S/H2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RSH2-0515S/H2-ND
DC DC Converters 945-RSH2-0515S/H2-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Recom Power - 90AJ0869 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Recom Power
90AJ0869
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Recom Power 90AJ0869
DC-DC CONVERTER, 15V, 0.134A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.134A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RSH2-0515S/H2-ND 90AJ0869
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.1340 amps 0.1340 amps
DC Input Voltage 4.5 to 13.2 volts
Unlock Full Specs
to access all available technical data