Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RS3E-0512S/H3-ND | 50AJ8242 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 0.2500 amps | 0.2500 amps |
| DC Input Voltage | 4.5 to 9.0 volts |