RECOM Power, Inc. DC DC Converters RS-123.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1548-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1548-5-ND
DC DC Converters 945-1548-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-123.3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-123.3S
Power Supplies - Board Mount - DC DC Converters RS-123.3S
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site
Dc-Dc Converter, Medical, 3.3V, 0.5A; Power Supply Approvals Recom Power - 63X9830 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.5A; Power Supply Approvals Recom Power
63X9830
Dc-Dc Converter, Medical, 3.3V, 0.5A; Power Supply Approvals Recom Power 63X9830
DC-DC CONVERTER, MEDICAL, 3.3V, 0.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1548-5-ND RS-123.3S 63X9830
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details