RECOM Power, Inc. DC DC Converters RS-1215D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1547-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1547-5-ND
DC DC Converters 945-1547-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-1215D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-1215D
Power Supplies - Board Mount - DC DC Converters RS-1215D
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site
DC/DC-CONVERTER, 2:1, 9-18V/15V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED - 70052043 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 2:1, 9-18V/15V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED
70052043
DC/DC-CONVERTER, 2:1, 9-18V/15V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED 70052043
DC/DC-CONVERTER, 2:1, 9-18V/15V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED

DC/DC-CONVERTER, 2:1, 9-18V/15V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power - 63X9821 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power
63X9821
Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power 63X9821
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1547-5-ND RS-1215D 70052043 63X9821
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters DC/DC-CONVERTER, 2:1, 9-18V/15V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED Dc-Dc Converter, Medical, 2 O/p, 2W, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 9.0 to 18.0 volts 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR32-310T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W - 70218067 - Allied Electronics, Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Number of Outputs 1 #
View Details
2 suppliers