RECOM Power, Inc. DC DC Converters RPX-1.5Q-R

Description
1.5A DC/DC-CONVERTER 'INNOLINE'
Request a Quote Datasheet
Description
1.5A DC/DC-CONVERTER 'INNOLINE'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPX-1.5Q-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPX-1.5Q-RTR-ND
DC DC Converters 945-RPX-1.5Q-RTR-ND
1.5A DC/DC-CONVERTER 'INNOLINE'

1.5A DC/DC-CONVERTER 'INNOLINE'

Buy Now Datasheet
DC DC Converters - 945-RPX-1.5Q-RCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPX-1.5Q-RCT-ND
DC DC Converters 945-RPX-1.5Q-RCT-ND
1.5A DC/DC-CONVERTER 'INNOLINE'

1.5A DC/DC-CONVERTER 'INNOLINE'

Buy Now Datasheet
DC DC Converters - 945-RPX-1.5Q-RDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPX-1.5Q-RDKR-ND
DC DC Converters 945-RPX-1.5Q-RDKR-ND
1.5A DC/DC-CONVERTER 'INNOLINE'

1.5A DC/DC-CONVERTER 'INNOLINE'

Buy Now Datasheet
Dc-Dc Converter, 0.8V-30V, 1.5A; Power Supply Approvals Recom Power - 33AK3998 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.8V-30V, 1.5A; Power Supply Approvals Recom Power
33AK3998
Dc-Dc Converter, 0.8V-30V, 1.5A; Power Supply Approvals Recom Power 33AK3998
DC-DC CONVERTER, 0.8V-30V, 1.5A; Power Supply Approvals:-; Output Power Max:45W; Output Voltage Min:800mV; Output Voltage Max:30V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes

DC-DC CONVERTER, 0.8V-30V, 1.5A; Power Supply Approvals:-; Output Power Max:45W; Output Voltage Min:800mV; Output Voltage Max:30V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPX-1.5Q-RTR-ND 33AK3998
Product Name DC DC Converters Dc-Dc Converter, 0.8V-30V, 1.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers