Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166915-DCV011512DP-
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
1W 1.5kV Isolated DC/DC Converter, 12V, 2-Out, 41mA, SMD Product overview: DCV011512DP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1W, 1.5kV, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 1W, 1.5kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV011512DP-U can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCV011512DP-U | DCV011512DP-U | 1166915-DCV011512DP-U | 132-DCV011512DP-U |
| Product Name | DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters | Power Supplies Board Mount DCDC Converters - DCV011512DP-U | SMD Isolated 1W 1.5kV DC-DC Converter IC | |
| Package Type | Other; PDIP,SOP | Other; SOP7 | Other; SMD/SMT | |
| Features | Dual Output,Unregulated,1W,1.5kV Isolation | |||
| Output Voltage | 11.4 to 12.6 volts | 12.6 volts | ||
| Input Voltage | 13.5 to 16.5 volts | 16.5 volts |