RECOM Power, Inc. DC DC Converters RPMB5.0-2.0-CT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMB5.0-2.0-CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB5.0-2.0-CT-ND
DC DC Converters 945-RPMB5.0-2.0-CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 5.5V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power - 51AH5308 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power
51AH5308
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power 51AH5308
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device; Depth:12.19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPMB5.0-2.0-CT-ND 51AH5308
Product Name DC DC Converters Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C4W030A480V-NC3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 9.6 to 60.0 volts
DC Output Current 30 amps
View Details