RECOM Power, Inc. DC DC Converters RPMB3.3-3.0-CT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMB3.3-3.0-CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB3.3-3.0-CT-ND
DC DC Converters 945-RPMB3.3-3.0-CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power - 51AH5305 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power
51AH5305
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power 51AH5305
DC-DC CONVERTER, 3.3V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:9.9W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:9.9W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RPMB3.3-3.0-CT-ND 51AH5305
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

300, 350, 450W Isolated PCB mount DC-DC converters - PAH450S-48-48 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 48.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details