RECOM Power, Inc. DC DC Converters RPM5.0-2.0-CT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 3V - 17V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 3V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3455-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3455-ND
DC DC Converters 945-3455-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 3V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RPM5.0-2.0-CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RPM5.0-2.0-CT
Power Supplies - Board Mount - DC DC Converters RPM5.0-2.0-CT
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power - 03AH5077 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power
03AH5077
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power 03AH5077
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3455-ND RPM5.0-2.0-CT 03AH5077
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 2A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 2 amps 2 amps
DC Input Voltage 3.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1000 & 1500W modular power supplies - Alpha 1000 (up to 14 outputs) - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 1.8 to 48.0 volts
DC Output Current 200 amps
View Details