Texas Instruments DCP020509 Miniature, 2W Isolated Unregulated DC/DC Converters DCP020509U

Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCP020509 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020509U - Texas Instruments
Dallas, TX, United States
DCP020509 Miniature, 2W Isolated Unregulated DC/DC Converters
DCP020509U
DCP020509 Miniature, 2W Isolated Unregulated DC/DC Converters DCP020509U
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP

Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 9V 2W 1kV DC-DC Converter IC - 132-DCP020509U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 9V 2W 1kV DC-DC Converter IC
132-DCP020509U
Isolated 9V 2W 1kV DC-DC Converter IC 132-DCP020509U
9V 2W Isolated DC/DC Converter, SOP, 1kV Isolation Product overview: DCP020509U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 9V, 2W, 1kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 9V, 2W, 1kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP020509U can be used for catalog matching and distributor lookup.

9V 2W Isolated DC/DC Converter, SOP, 1kV Isolation Product overview: DCP020509U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 9V, 2W, 1kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 9V, 2W, 1kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP020509U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCP020509U 132-DCP020509U
Product Name DCP020509 Miniature, 2W Isolated Unregulated DC/DC Converters Isolated 9V 2W 1kV DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 8.55 to 9.45 volts 9 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1A 5V 38V DC-DC Converter IC - 132-PT5101N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers
3A 24V SOT-23 Boost DC-DC Converter IC - 739-LM2735YMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23
Output Voltage 24 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - PT5107A - 930970-PT5107A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers