The RP20-4815SAW is a 20-watt DC/DC converter with a 4:1 wide input voltage range of 18 to 75 VDC and a 15 VDC output at up to 1330 mA. It features 1.6 kVDC isolation, up to 90% efficiency, no minimum load requirement, and a six-sided continuous shield. The converter is housed in a 1" x 1" package, complies with UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, EAC, and RoHS-2011/65/EU + AM-2015/863 standards, and meets EN55032 Class A EMC emissions. It includes protection against short circuit, overcurrent, and overvoltage, with an output ripple and noise of 100 mVp-p for dual outputs and a no-load input current of 462 mA. The operating temperature range without derating is -40°C to +68°C, and the case temperature limit is +105°C.
20W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 4:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RP20-4815SAW |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |