Texas Instruments LMZ14202 2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage LMZ14202TZ-ADJ/NOPB

Description
2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage 7-TO-PMOD -40 to 125
Request a Quote Datasheet
Description
2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage 7-TO-PMOD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMZ14202 2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage - LMZ14202TZ-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LMZ14202 2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage
LMZ14202TZ-ADJ/NOPB
LMZ14202 2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage LMZ14202TZ-ADJ/NOPB
2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage 7-TO-PMOD -40 to 125

2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage 7-TO-PMOD -40 to 125

Buy Now Datasheet
6V 2A 42V DC-DC Converter IC - 132-LMZ14202TZ-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 2A 42V DC-DC Converter IC
132-LMZ14202TZ-ADJ/NOPB
6V 2A 42V DC-DC Converter IC 132-LMZ14202TZ-ADJ/NOPB
DC-DC Converter Module 6V 2A 42V In, 12W, SM Product overview: LMZ14202TZ-ADJ/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 2A, 42V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ14202TZ-ADJ/N OPB can be used for catalog matching and distributor lookup.

DC-DC Converter Module 6V 2A 42V In, 12W, SM Product overview: LMZ14202TZ-ADJ/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 2A, 42V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ14202TZ-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - LMZ14202TZ-ADJ/NOPB - 844149-LMZ14202TZ-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ14202TZ-ADJ/NOPB
844149-LMZ14202TZ-ADJ/NOPB
Power Supplies Board Mount DCDC Converters - LMZ14202TZ-ADJ/NOPB 844149-LMZ14202TZ-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 844149-LMZ14202TZ-AD J/NOPB Series: SIMPLE SWITCHER® Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter Output 0.8 ~ 6V - - 2A 6V - 42V Input Package: TO-PMOD-7, Power Module Package: Reel - TR Mounting: Surface Mount Family Name: LMZ14202 Categories: Power Supplies - Board Mount Case / Package: TO-PMOD-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMZ14202TZ-ADJ/NOPBT R, LMZ14202TZ-ADJDKR, *LMZ14202TZ-ADJ/NOPB , LMZ14202TZ-ADJCT, LMZ14202TZ-ADJTR-ND, LMZ14202TZ-ADJCT-ND, -LMZ14202TZ, LMZ14202TZ-ADJ/NOPBC T, -LMZ14202TZ-ADJ/NOPB CT-ND, -LMZ14202TZ-ADJ-NDR, LMZ14202TZ-ADJTR, LMZ14202TZ-ADJ/NOPBD KR, LMZ14202TZ-ADJDKR-ND , LMZ14202TZADJNOPB

Manufacturer: Texas Instruments
Win Source Part Number: 844149-LMZ14202TZ-ADJ/NOPB
Series: SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.8 ~ 6V - - 2A 6V - 42V Input
Package: TO-PMOD-7, Power Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMZ14202
Categories: Power Supplies - Board Mount
Case / Package: TO-PMOD-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMZ14202TZ-ADJ/NOPBTR, LMZ14202TZ-ADJDKR, *LMZ14202TZ-ADJ/NOPB, LMZ14202TZ-ADJCT, LMZ14202TZ-ADJTR-ND, LMZ14202TZ-ADJCT-ND, -LMZ14202TZ, LMZ14202TZ-ADJ/NOPBCT, -LMZ14202TZ-ADJ/NOPBCT-ND, -LMZ14202TZ-ADJ-NDR, LMZ14202TZ-ADJTR, LMZ14202TZ-ADJ/NOPBDKR, LMZ14202TZ-ADJDKR-ND, LMZ14202TZADJNOPB

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number LMZ14202TZ-ADJ/NOPB 132-LMZ14202TZ-ADJ/NOPB 844149-LMZ14202TZ-ADJ/NOPB
Product Name LMZ14202 2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage 6V 2A 42V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - LMZ14202TZ-ADJ/NOPB
Package Type Other; TO-PMOD Other; TO-PMOD-7
Features EMI Tested,Enable,Tracking
Output Voltage 0.8000 to 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TLX-21/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
View Details
0.8V 6V 3A DC-DC Converter IC - 922-LMZ14203TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 6 volts
Input Voltage 42 volts
View Details
2 suppliers
SMD 3A 1.5V 5.5V DC-DC Converter IC - 922-PT5505C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 1.5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
 - DCP010512P-U-7 - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; Other; DIP7
View Details